BLUETOOTH, VER 4.1, 2.4-2.48GHZ, 1MBPS; Bluetooth Version:Bluetooth 4.1; Supply Voltage Min:1.8V; Supply Voltage Max:3.6V; Signal Range Max:100m; Data Rate:1Mbps; Bluetooth Class:-; Receive Sensitivity:-92.5dBm
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wireless Network Components |
| Product Number | 82X7305 |
| Product Name | Bluetooth, Ver 4.1, 2.4-2.48Ghz, 1Mbps; Bluetooth Version Microchip |