Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031817-RM9224-800F
Mounting: SMD (SMT)
Number of Pins: 896
Categories: OEM Parts(O-R)
Case / Package: FCBGA
Max Frequency: 800 MHz
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
Data Bus Width: 64 b
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1031817-RM9224-800F |
| Product Name | OEM Parts - OEM Parts (O - R) - RM9224-800F |