Microchip Technology, Inc. rfPIC12F675K

Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate
Datasheet
Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory Programmable pull-up resistors ICD support 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset up to 10dBm transmit output power up to 40kbps data rate

The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 315 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications.

Additional Features

    • 128 bytes of EEPROM Data Memory
    • Programmable pull-up resistors
    • ICD support
    • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset
    • up to 10dBm transmit output power
    • up to 40kbps data rate
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number rfPIC12F675K
Package Type SSOP; Other; ['SSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C53102125 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
3 suppliers
Embedded - Embedded - Microcontrollers - ADUC816BCPZ - 911041-ADUC816BCPZ - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details
RF and Wireless - RF Transceiver ICs - CC2540F128RHAR - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details