The RFPIC12F675FT-I/SS is a FLASH-based microcontroller designed for applications requiring RF communication, specifically utilizing ASK and FSK modulation. It features a high-performance RISC CPU with a 4 MHz internal oscillator and supports external clock sources up to 20 MHz. The microcontroller includes 1K x 14 words of FLASH program memory, 128 bytes of EEPROM, and 64 bytes of SRAM, with a write endurance of 100,000 cycles for FLASH and 1,000,000 cycles for EEPROM. This device offers six I/O pins with individual direction control and supports various peripheral functions, including a 10-bit analog-to-digital converter with four channels, two timers, and an analog comparator. It operates within a wide voltage range of 2.0 to 5.5V and is optimized for low power consumption, with a typical sleep current of 0.1 µA and a wake-up time of 5 µs. The integrated UHF ASK/FSK transmitter allows for adjustable output power from +10 dBm to -12 dBm, with data rates up to 40 Kbps. It is suitable for applications such as automotive remote keyless entry systems, alarm systems, and wireless sensors, complying with relevant regulatory standards. The device is packaged in a 20-pin SSOP format, making it compact for integration into various designs.
IC MCU 1KX14 RF FSK/ASK 20SSOP Product overview: RFPIC12F675FT-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-RFPIC12F675FT-I/
Manufacturer: Microchip Technology
Win Source Part Number: 931999-RFPIC12F675FT
Series: PIC®
Operating Temperature Range: -40°C ~ 85°C
Core Processor: PIC
Package: Reel - TR
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Number of I/O: 6
Program Memory Type: FLASH (1.75kB)
Family Name: rfPIC12F675
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 1600
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 46 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: RFPIC12F675FT-ISS-ND
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC,MICROCONTROLLER,8
IC MCU 1KX14 RF FSK/ASK 20SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-RFPIC12F675FT-I/SS | 931999-RFPIC12F675FT-I/SS | RFPIC12F675FT-ISSTR-ND | RFPIC12F675FT-I/SS | RFPIC12F675FT-I/SS | 29H5119 | RFPIC12F675FT-I/SS |
| Product Name | Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - Application Specific - RFPIC12F675FT-I/SS | Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific | Ic,microcontroller,8-Bit,pic Cpu,cmos,ssop,20Pin,plastic Rohs Compliant Microchip | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers |
| RAM | 0.0640 KB | 1.75 KB | 0.0640 KB | 0.0640 KB | 64 KB | ||
| Package Type | Other; Tape & Reel (TR) | SOP; SSOP; Other; 20-SSOP | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| ROM Type | Flash; FLASH (1.75kB) | Flash |