Microchip Technology, Inc. RFPIC12F675F

Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 434 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.
Datasheet
Description
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 434 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 434 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications. Additional Features 128 bytes of EEPROM Data Memory, Programmable pull-up resistors, ICD support, 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset, up to 10dBm transmit output power, up to 40kbps data rate.

The rfPIC12F675 devices pack Microchip's powerful yet easy-to-program PICmicro® microcontroller architecture and a 434 MHz ASK/FSK RF transmitter into a 20-pin package. In addition, it features a 4 channel 10-bit Analog-to-Digital (A/D) converter, one Comparator channel, and 128 bytes of EEPROM memory. The devices offer field re-programmability, small package outline, and low external component count to fit the most space-constrained applications.

Additional Features

  • 128 bytes of EEPROM Data Memory,
  • Programmable pull-up resistors,
  • ICD support,
  • 4 oscillator selections including 4 MHz RC oscillator with programmable calibration and Power-on Reset,
  • up to 10dBm transmit output power,
  • up to 40kbps data rate.
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number RFPIC12F675F
Package Type SSOP; Other; ['SSOP']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG8177AMT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
ARM Cortex-M 1GHz 352KB VQFN Embedded Microcontroller MCU - 879-CC1312R1F3RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers