IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP Product overview: RFPIC12F675F-I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-RFPIC12F675F-I/S
IC MCU 1KX14 RF FSK/ASK 20SSOP
MICROCONTROLLER MCU, 8 BIT, RFPIC12, 20MHZ, SSOP-20; Product Range:PIC12 Microcontrollers; CPU Speed:20MHz; Program Memory Size:1.75KB; RAM Memory Size:64Byte; No. of Pins:20Pins; MCU Case Style:SSOP; No. of I/O s:6I/O s RoHS Compliant: Yes
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
IC MCU 1KX14 RF FSK/ASK 20SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | RFPIC12F675F-I/SS-ND | 769-RFPIC12F675F-I/SS | RFPIC12F675F-I/SS | 67K3329 | RFPIC12F675F-I/SS | RFPIC12F675F-I/SS | RFPIC12F675F-I/SS |
| Product Name | Application Specific Microcontrollers | Embedded Microcontroller MCU | Application Specific Microcontrollers | Microcontroller Mcu, 8 Bit, Rfpic12, 20Mhz, Ssop-20; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Application Specific Microcontrollers | Application Specific Microcontrollers | Embedded - Microcontrollers - Application Specific |
| RAM | 0.0640 KB | 0.0640 KB | 0.0640 KB | 0.0640 KB | 64 KB | 0.0640 KB | |
| ROM Type | Flash | Flash; FLASH (1.75kB) | |||||
| Supply Voltage | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | |||
| Package Type | SSOP; Other; "20-SSOP (0.209"", 5.30mm Width)" | Other; Tube | SOP; SSOP; Other; 20-SSOP (0.209\", 5.30mm Width) | SSOP; Other; SSOP | SSOP | SSOP; Other; 20-SSOP (0.209", 5.30mm Width) | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |