Microchip Technology, Inc. 8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU RFPIC12C509AG/JW

Description
MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: RFPIC12C509AG/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RFPIC12C509AG/JW can be used for catalog matching and distributor lookup.
Request a Quote
Description
MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: RFPIC12C509AG/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RFPIC12C509AG/JW can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU - 685-RFPIC12C509AG/JW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU
685-RFPIC12C509AG/JW
8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU 685-RFPIC12C509AG/JW
MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: RFPIC12C509AG/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RFPIC12C509AG/JW can be used for catalog matching and distributor lookup.

MCU 8-bit PIC12 PIC RISC 1.5KB EPROM 3.3V/5V 18-Pin Windowed CDIP Tube Product overview: RFPIC12C509AG/JW from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 1.5KB, 3.3V, 5V. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 1.5KB, 3.3V, 5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-RFPIC12C509AG/JW can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microcontrollers - RFPIC12C509AG/JW - 1084887-RFPIC12C509AG/JW - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - RFPIC12C509AG/JW
1084887-RFPIC12C509AG/JW
Embedded - Embedded - Microcontrollers - RFPIC12C509AG/JW 1084887-RFPIC12C509AG/JW
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1084887-RFPIC12C509A G/JW Packaging: Bulk Frequency: 4 MHz Memory Type: EPROM Memory Size: 1.5 kB RAM Size: 41 B Access Time: 4 µs Number of Pins: 18 Watchdog Timer: Yes Categories: Embedded - Microcontrollers Max Frequency: 4 MHz Alternative Parts (Cross-Reference): RFPIC12C509AG/JWRFPI C12C509AG/JW.; RFPIC12C509AGJW.; Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Data Bus Width: 8 b Lead Free: Contains Lead Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Power Dissipation: 700 mW Max Supply Voltage: 5.5 V Min Supply Voltage: 2.5 V Core Architecture: PIC Number of I/Os: 5 Number of Programmable I/O: 5 Number of Timers/Counters: 1

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1084887-RFPIC12C509AG/JW
Packaging: Bulk
Frequency: 4 MHz
Memory Type: EPROM
Memory Size: 1.5 kB
RAM Size: 41 B
Access Time: 4 µs
Number of Pins: 18
Watchdog Timer: Yes
Categories: Embedded - Microcontrollers
Max Frequency: 4 MHz
Alternative Parts (Cross-Reference): RFPIC12C509AG/JWRFPIC12C509AG/JW.; RFPIC12C509AGJW.;
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Data Bus Width: 8 b
Lead Free: Contains Lead
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Power Dissipation: 700 mW
Max Supply Voltage: 5.5 V
Min Supply Voltage: 2.5 V
Core Architecture: PIC
Number of I/Os: 5
Number of Programmable I/O: 5
Number of Timers/Counters: 1

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-RFPIC12C509AG/JW 1084887-RFPIC12C509AG/JW
Product Name 8-bit 1.5KB 3.3V 5V Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - RFPIC12C509AG/JW
Data Bus 8 Bit 8 Bit
RAM 0.0410 KB 0.0410 KB
Supply Voltage 2.5 to 5.5 volts
Package Type Other; Bulk
Pin Count 18 18
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CM4EFABFXUMA1TR-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC832BSZ - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details
Microcontrollers - 296-AM2434BSFFHIALXRCT-ND - DigiKey
Specs
Data Bus 32 Bit
Bits Other; A/D 8x10b
RAM 256 KB
View Details
3 suppliers