Microchip Technology, Inc. Electrical Parts - RE46C180S16F RE46C180S16F

Description
Manufacturer: Microchip Technology Win Source Part Number: 1242198-RE46C180S16F Packaging: Tube Type: Smoke Detector Operating Temperature Range: -10°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Ionization Family Name: RE46C180 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1242198-RE46C180S16F Packaging: Tube Type: Smoke Detector Operating Temperature Range: -10°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Ionization Family Name: RE46C180 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - RE46C180S16F - 1242198-RE46C180S16F - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - RE46C180S16F
1242198-RE46C180S16F
Electrical Parts - RE46C180S16F 1242198-RE46C180S16F
Manufacturer: Microchip Technology Win Source Part Number: 1242198-RE46C180S16F Packaging: Tube Type: Smoke Detector Operating Temperature Range: -10°C ~ 60°C Package: 16-SOIC (0.154", 3.90mm Width) Mounting: SMD Output Type: Voltage Input Type: Ionization Family Name: RE46C180 Categories: Integrated Circuits (ICs) Operating Supply Current: 3.8μA Manufacturer Homepage: www.microchip.com Manufacturer Package: 16-SOIC Introduction Date: August 01, 2011 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1242198-RE46C180S16F
Packaging: Tube
Type: Smoke Detector
Operating Temperature Range: -10°C ~ 60°C
Package: 16-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Output Type: Voltage
Input Type: Ionization
Family Name: RE46C180
Categories: Integrated Circuits (ICs)
Operating Supply Current: 3.8μA
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 16-SOIC
Introduction Date: August 01, 2011
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1242198-RE46C180S16F
Product Name Electrical Parts - RE46C180S16F
Unlock Full Specs
to access all available technical data