Diode Standard, Reverse Polarity 400V 35A Stud Mount DO-5
DIODE GEN PURP REV 400V 35A DO5
STD RECTIFIER 50L PF ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | R3540PF-ND | R3540PF | 33AJ8758 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier 50L Pf Rohs Compliant Microchip |
| Tj | -65 to 175 C (-85 to 347 F) |