Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT60486-ASG QT60486-ASG

Description
Manufacturer: Microchip Technology Win Source Part Number: 062325-QT60486-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 48 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA (Max) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 062325-QT60486-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 48 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA (Max) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT60486-ASG
062325-QT60486-ASG
Capacitive Touch Sensors, Proximity Sensor ICs - QT60486-ASG 062325-QT60486-ASG
Manufacturer: Microchip Technology Win Source Part Number: 062325-QT60486-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 48 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 44-TQFP (10x10) Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 25mA (Max) Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 062325-QT60486-ASG
Packaging: Tray
Type: Buttons
Number of Inputs: Up to 48
Resolution: 9 b
Proximity Detection: No
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 44-TQFP (10x10)
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 25mA (Max)
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT60486-ASG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT60486-ASG
Interface - Sensor, Capacitive Touch QT60486-ASG
IC SENSOR QMATRIX 48CHAN 44TQFP

IC SENSOR QMATRIX 48CHAN 44TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 062325-QT60486-ASG QT60486-ASG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT60486-ASG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-LDX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
 - 1190801C - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details