Microchip Technology, Inc. Interface - Sensor, Capacitive Touch QT60326-ASG

Description
IC SENSOR QMATRIX 32CHAN 44TQFP
Datasheet
Description
IC SENSOR QMATRIX 32CHAN 44TQFP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor, Capacitive Touch - QT60326-ASG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT60326-ASG
Interface - Sensor, Capacitive Touch QT60326-ASG
IC SENSOR QMATRIX 32CHAN 44TQFP

IC SENSOR QMATRIX 32CHAN 44TQFP

Supplier's Site Datasheet
Touch Sensor 44-Tqfp; Ic Interface Type Microchip - 71T5351 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 44-Tqfp; Ic Interface Type Microchip
71T5351
Touch Sensor 44-Tqfp; Ic Interface Type Microchip 71T5351
TOUCH SENSOR 44-TQFP; IC Interface Type:Serial, SPI, UART; Supply Voltage Min:4.8V; Supply Voltage Max:5.3V; Sensor Case Style:TQFP; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

TOUCH SENSOR 44-TQFP; IC Interface Type:Serial, SPI, UART; Supply Voltage Min:4.8V; Supply Voltage Max:5.3V; Sensor Case Style:TQFP; No. of Pins:44Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number QT60326-ASG 71T5351
Product Name Interface - Sensor, Capacitive Touch Touch Sensor 44-Tqfp; Ic Interface Type Microchip
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details