Atmel Corporation Sensors Transducers QT60240-ISG

Description
Manufacturer: Atmel Win Source Part Number: 087521-QT60240-ISG Category: Sensors Transducers Family: Capacitive Touch Sensors Proximity Sensor ICs Series: QMatrix Packaging: Reel Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-QFN (5x5) Standard Package: 1 Catalog: Capacitive Number of Inputs: Up to 24 Operating Supply Voltage: 1.8 V ~ 5.25 V Interface: I²C SPI Current - Supply: 4.6mA Resolution: 10 b Family Name: QT60240 Proximity Detection: No Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Atmel Win Source Part Number: 087521-QT60240-ISG Category: Sensors Transducers Family: Capacitive Touch Sensors Proximity Sensor ICs Series: QMatrix Packaging: Reel Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-QFN (5x5) Standard Package: 1 Catalog: Capacitive Number of Inputs: Up to 24 Operating Supply Voltage: 1.8 V ~ 5.25 V Interface: I²C SPI Current - Supply: 4.6mA Resolution: 10 b Family Name: QT60240 Proximity Detection: No Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Sensors Transducers - 087521-QT60240-ISG - Win Source Electronics
Laguna Hills, CA, United States
Sensors Transducers
087521-QT60240-ISG
Sensors Transducers 087521-QT60240-ISG
Manufacturer: Atmel Win Source Part Number: 087521-QT60240-ISG Category: Sensors Transducers Family: Capacitive Touch Sensors Proximity Sensor ICs Series: QMatrix Packaging: Reel Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 32-VFQFN Exposed Pad Manufacturer Device Package: 32-QFN (5x5) Standard Package: 1 Catalog: Capacitive Number of Inputs: Up to 24 Operating Supply Voltage: 1.8 V ~ 5.25 V Interface: I²C SPI Current - Supply: 4.6mA Resolution: 10 b Family Name: QT60240 Proximity Detection: No Introduction Date: October 12, 2006 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Atmel
Win Source Part Number: 087521-QT60240-ISG
Category: Sensors Transducers
Family: Capacitive Touch Sensors Proximity Sensor ICs
Series: QMatrix
Packaging: Reel
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Manufacturer Device Package: 32-QFN (5x5)
Standard Package: 1
Catalog: Capacitive
Number of Inputs: Up to 24
Operating Supply Voltage: 1.8 V ~ 5.25 V
Interface: I²C SPI
Current - Supply: 4.6mA
Resolution: 10 b
Family Name: QT60240
Proximity Detection: No
Introduction Date: October 12, 2006
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 087521-QT60240-ISG
Product Name Sensors Transducers
Unlock Full Specs
to access all available technical data