Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT60168-ASG QT60168-ASG

Description
Manufacturer: Microchip Technology Win Source Part Number: 286573-QT60168-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Operating Supply Current: 25mA (Max) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 286573-QT60168-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Operating Supply Current: 25mA (Max) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitive Touch Sensors, Proximity Sensor ICs - QT60168-ASG - 286573-QT60168-ASG - Win Source Electronics
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT60168-ASG
286573-QT60168-ASG
Capacitive Touch Sensors, Proximity Sensor ICs - QT60168-ASG 286573-QT60168-ASG
Manufacturer: Microchip Technology Win Source Part Number: 286573-QT60168-ASG Packaging: Tray Type: Buttons Number of Inputs: Up to 16 Resolution: 9 b Proximity Detection: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 105°C Case / Package: 32-TQFP (7x7) Supply Voltage - Operating: 3 V to 5.25 V Operating Supply Current: 25mA (Max) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 286573-QT60168-ASG
Packaging: Tray
Type: Buttons
Number of Inputs: Up to 16
Resolution: 9 b
Proximity Detection: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 32-TQFP (7x7)
Supply Voltage - Operating: 3 V to 5.25 V
Operating Supply Current: 25mA (Max)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
16, 24 Key Qmatrix Sensor, Tqfp-32; Ic Interface Type Microchip - 97K8272 - Newark, An Avnet Company
Chicago, IL, United States
16, 24 Key Qmatrix Sensor, Tqfp-32; Ic Interface Type Microchip
97K8272
16, 24 Key Qmatrix Sensor, Tqfp-32; Ic Interface Type Microchip 97K8272
16, 24 KEY QMATRIX SENSOR, TQFP-32; IC Interface Type:Serial, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:-RoHS Compliant: Yes

16, 24 KEY QMATRIX SENSOR, TQFP-32; IC Interface Type:Serial, SMBus; Supply Voltage Min:3V; Supply Voltage Max:5.25V; Sensor Case Style:TQFP; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:105°C; MSL:-RoHS Compliant: Yes

Supplier's Site
Interface - Sensor, Capacitive Touch - QT60168-ASG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT60168-ASG
Interface - Sensor, Capacitive Touch QT60168-ASG
IC SENSOR QMATRIX 16CHAN 32TQFP

IC SENSOR QMATRIX 16CHAN 32TQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors Touch Screen Sensors
Product Number 286573-QT60168-ASG 97K8272 QT60168-ASG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT60168-ASG 16, 24 Key Qmatrix Sensor, Tqfp-32; Ic Interface Type Microchip Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1171801A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details