Microchip Technology, Inc. Interface - Sensor, Capacitive Touch QT60160-ISG

Description
IC TOUCH SENSOR 16KEY 32-QFN
Datasheet
Description
IC TOUCH SENSOR 16KEY 32-QFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Sensor, Capacitive Touch - QT60160-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT60160-ISG
Interface - Sensor, Capacitive Touch QT60160-ISG
IC TOUCH SENSOR 16KEY 32-QFN

IC TOUCH SENSOR 16KEY 32-QFN

Supplier's Site Datasheet
Touch Sensor 32-Qfn; Ic Interface Type Microchip - 71T5344 - Newark, An Avnet Company
Chicago, IL, United States
Touch Sensor 32-Qfn; Ic Interface Type Microchip
71T5344
Touch Sensor 32-Qfn; Ic Interface Type Microchip 71T5344
TOUCH SENSOR 32-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

TOUCH SENSOR 32-QFN; IC Interface Type:I2C; Supply Voltage Min:1.8V; Supply Voltage Max:5.5V; Sensor Case Style:QFN; No. of Pins:32Pins; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number QT60160-ISG 71T5344
Product Name Interface - Sensor, Capacitive Touch Touch Sensor 32-Qfn; Ic Interface Type Microchip
Sensor Type Capacitive Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20160-LDX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details