Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT510-ISG QT510-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 116468-QT510-ISG Packaging: Reel - TR Type: Wheel Number of Inputs: 3 Resolution: 7 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 5 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 116468-QT510-ISG Packaging: Reel - TR Type: Wheel Number of Inputs: 3 Resolution: 7 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 5 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT510-ISG
116468-QT510-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT510-ISG 116468-QT510-ISG
Manufacturer: Microchip Technology Win Source Part Number: 116468-QT510-ISG Packaging: Reel - TR Type: Wheel Number of Inputs: 3 Resolution: 7 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 14-SO Supply Voltage - Operating: 2.5 V to 5 V Operating Supply Current: 750μA Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 116468-QT510-ISG
Packaging: Reel - TR
Type: Wheel
Number of Inputs: 3
Resolution: 7 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SO
Supply Voltage - Operating: 2.5 V to 5 V
Operating Supply Current: 750μA
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT510-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT510-ISG
Interface - Sensor, Capacitive Touch QT510-ISG
IC SENSOR QWHEEL ROTARY 14SOIC

IC SENSOR QWHEEL ROTARY 14SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 116468-QT510-ISG QT510-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT510-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20110-SX2I - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details