Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT411-ISSG QT411-ISSG

Description
Manufacturer: Microchip Technology Win Source Part Number: 755810-QT411-ISSG Packaging: Cut Tape (CT) Type: Slider Number of Inputs: 3 Interface: SPI Supply Current: 750μA Resolution: 7 b Proximity Detection: Yes Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 755810-QT411-ISSG Packaging: Cut Tape (CT) Type: Slider Number of Inputs: 3 Interface: SPI Supply Current: 750μA Resolution: 7 b Proximity Detection: Yes Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT411-ISSG
755810-QT411-ISSG
Capacitive Touch Sensors, Proximity Sensor ICs - QT411-ISSG 755810-QT411-ISSG
Manufacturer: Microchip Technology Win Source Part Number: 755810-QT411-ISSG Packaging: Cut Tape (CT) Type: Slider Number of Inputs: 3 Interface: SPI Supply Current: 750μA Resolution: 7 b Proximity Detection: Yes Categories: Integrated Circuits Supplier Device Package: 14-TSSOP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 14-TSSOP Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5V

Manufacturer: Microchip Technology
Win Source Part Number: 755810-QT411-ISSG
Packaging: Cut Tape (CT)
Type: Slider
Number of Inputs: 3
Interface: SPI
Supply Current: 750μA
Resolution: 7 b
Proximity Detection: Yes
Categories: Integrated Circuits
Supplier Device Package: 14-TSSOP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 14-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5V

Buy Now
Interface - Sensor, Capacitive Touch - QT411-ISSG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT411-ISSG
Interface - Sensor, Capacitive Touch QT411-ISSG
IC SENSOR TCH SLDR QSLDE 14TSSOP

IC SENSOR TCH SLDR QSLDE 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 755810-QT411-ISSG QT411-ISSG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT411-ISSG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C20140-SX2IKP - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2132-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details