Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT320-IS QT320-IS

Description
Manufacturer: Microchip Technology Win Source Part Number: 846884-QT320-IS Series: QProx™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 846884-QT320-IS Series: QProx™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT320-IS
846884-QT320-IS
Capacitive Touch Sensors, Proximity Sensor ICs - QT320-IS 846884-QT320-IS
Manufacturer: Microchip Technology Win Source Part Number: 846884-QT320-IS Series: QProx™ Features: Capacitive Touch Package: Reel - TR Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Microchip Technology
Win Source Part Number: 846884-QT320-IS
Series: QProx™
Features: Capacitive Touch
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT320-IS - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT320-IS
Interface - Sensor, Capacitive Touch QT320-IS
SENSOR IC TOUCH PROG 2CH 8-SOIC

SENSOR IC TOUCH PROG 2CH 8-SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 846884-QT320-IS QT320-IS
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT320-IS Interface - Sensor, Capacitive Touch
Sensor Type Capacitive
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2289-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details