Microchip Technology, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - QT301-IS QT301-IS

Description
Manufacturer: Microchip Technology Win Source Part Number: 1091111-QT301-IS Packaging: Reel - TR Type: Capacitance-to-Analo g Converter Mounting: SMD (SMT) Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1091111-QT301-IS Packaging: Reel - TR Type: Capacitance-to-Analo g Converter Mounting: SMD (SMT) Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - QT301-IS
1091111-QT301-IS
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - QT301-IS 1091111-QT301-IS
Manufacturer: Microchip Technology Win Source Part Number: 1091111-QT301-IS Packaging: Reel - TR Type: Capacitance-to-Analo g Converter Mounting: SMD (SMT) Voltage Supply Source: Single Supply Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 3 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1091111-QT301-IS
Packaging: Reel - TR
Type: Capacitance-to-Analog Converter
Mounting: SMD (SMT)
Voltage Supply Source: Single Supply
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 3 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - QT301-IS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
QT301-IS
Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose QT301-IS
IC CAP TO ANLG CONVRTR 8SOIC

IC CAP TO ANLG CONVRTR 8SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 1091111-QT301-IS QT301-IS
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - QT301-IS Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose
Package Type SOIC; 8-SOIC SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Data Acquisition - ADCs-DACs - Special Purpose - SI8936B-ASR - Acme Chip Technology Co., Limited
Specs
Packing Method Tape Reel; Tape & Reel (TR)
View Details
Analogue to Digital Converters - 1916841P - RS Components, Ltd.
Specs
Package Type DIP; DIP
Pins 28
Resolution 15 bits
View Details
Specs
Package Type SOIC; 16-SOIC
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
ADC102S051 2 Channel, 200 ksps to 500 ksps, 10-Bit A/D Converter - ADC102S051CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
7 suppliers