Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223260-QT220ISSG
Termination: SMD/SMT
Number of Inputs: 2
Number of Pins: 20
Resolution: 1.125 B
Categories: Custom Parts
Case / Package: SSOP
Operating Supply Current: 1.5 mA
Alternative Parts (Cross-Reference): QT220-ISSG;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 5 V
Min Supply Voltage: 3.9 V
Max Operating Temperature: 85 °C
Nominal Supply Current: 1.5 mA
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1223260-QT220ISSG |
| Product Name | Custom Parts - Custom Parts (N - R) - QT220ISSG |