Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT161-ASG QT161-ASG

Description
Manufacturer: Microchip Technology Win Source Part Number: 792831-QT161-ASG Series: QProx, QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 105°C Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 6 Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT161-A Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 2.5mA Manufacturer Package: 28-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792831-QT161-ASG Series: QProx, QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 105°C Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 6 Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT161-A Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 2.5mA Manufacturer Package: 28-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT161-ASG
792831-QT161-ASG
Capacitive Touch Sensors, Proximity Sensor ICs - QT161-ASG 792831-QT161-ASG
Manufacturer: Microchip Technology Win Source Part Number: 792831-QT161-ASG Series: QProx, QTouch Packaging: Reel package Type: Buttons Operating Temperature Range: -40°C ~ 105°C Package: 28-SSOP (0.209", 5.30mm Width) Number of Inputs: Up to 6 Operating Supply Voltage: 3 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT161-A Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Operating Supply Current: 2.5mA Manufacturer Package: 28-SSOP Introduction Date: January 01, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792831-QT161-ASG
Series: QProx, QTouch
Packaging: Reel package
Type: Buttons
Operating Temperature Range: -40°C ~ 105°C
Package: 28-SSOP (0.209", 5.30mm Width)
Number of Inputs: Up to 6
Operating Supply Voltage: 3 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 14 b
Family Name: QT161-A
Proximity Detection: Yes
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Operating Supply Current: 2.5mA
Manufacturer Package: 28-SSOP
Introduction Date: January 01, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT161-ASG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT161-ASG
Interface - Sensor, Capacitive Touch QT161-ASG
IC SENSOR QTOUCH 6CHAN 28SSOP

IC SENSOR QTOUCH 6CHAN 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 792831-QT161-ASG QT161-ASG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT161-ASG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2065-03 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB; I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details