Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT160-ASG QT160-ASG

Description
Manufacturer: Microchip Technology Win Source Part Number: 115238-QT160-ASG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 115238-QT160-ASG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT160-ASG
115238-QT160-ASG
Capacitive Touch Sensors, Proximity Sensor ICs - QT160-ASG 115238-QT160-ASG
Manufacturer: Microchip Technology Win Source Part Number: 115238-QT160-ASG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 115238-QT160-ASG
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 6
Resolution: 14 b
Proximity Detection: Yes
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT160-ASG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT160-ASG
Interface - Sensor, Capacitive Touch QT160-ASG
IC SENSOR 6CH 5V 5MA SGL 28SSOP

IC SENSOR 6CH 5V 5MA SGL 28SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 115238-QT160-ASG QT160-ASG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT160-ASG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CP7408KGA - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details