Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT160-AS QT160-AS

Description
Manufacturer: Microchip Technology Win Source Part Number: 108330-QT160-AS Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 108330-QT160-AS Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT160-AS
108330-QT160-AS
Capacitive Touch Sensors, Proximity Sensor ICs - QT160-AS 108330-QT160-AS
Manufacturer: Microchip Technology Win Source Part Number: 108330-QT160-AS Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 6 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 6 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 108330-QT160-AS
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 6
Resolution: 14 b
Proximity Detection: Yes
LED Driver Channels: Up to 6
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 2.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT160-AS - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT160-AS
Interface - Sensor, Capacitive Touch QT160-AS
SENSOR IC 6CH 5V 5MA SGL 28-SSOP

SENSOR IC 6CH 5V 5MA SGL 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 108330-QT160-AS QT160-AS
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT160-AS Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2080-02 - New Vision Display
Specs
Sensor Type Capacitive
External Connections USB
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
Specs
Sensor Type Capacitive
Features Stylus (optional feature)
Operating Temperature 5 to 158 F (-15 to 70 C)
View Details