Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT140-AS QT140-AS

Description
Manufacturer: Microchip Technology Win Source Part Number: 135566-QT140-AS Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 4 Resolution: 14 b Family Name: QT140 Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Introduction Date: November 26, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 135566-QT140-AS Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 4 Resolution: 14 b Family Name: QT140 Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Introduction Date: November 26, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT140-AS
135566-QT140-AS
Capacitive Touch Sensors, Proximity Sensor ICs - QT140-AS 135566-QT140-AS
Manufacturer: Microchip Technology Win Source Part Number: 135566-QT140-AS Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 4 Resolution: 14 b Family Name: QT140 Proximity Detection: Yes LED Driver Channels: Up to 4 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Case / Package: 28-SSOP Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 2.5mA Introduction Date: November 26, 2002 ECCN: EAR99 Estimated EOL Date: Not Applicable Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 135566-QT140-AS
Packaging: Tube/Rail
Type: Buttons
Number of Inputs: Up to 4
Resolution: 14 b
Family Name: QT140
Proximity Detection: Yes
LED Driver Channels: Up to 4
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Case / Package: 28-SSOP
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 2.5mA
Introduction Date: November 26, 2002
ECCN: EAR99
Estimated EOL Date: Not Applicable
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT140-AS - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT140-AS
Interface - Sensor, Capacitive Touch QT140-AS
SENSOR IC 4CH 5V 5MA SGL 28-SSOP

SENSOR IC 4CH 5V 5MA SGL 28-SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 135566-QT140-AS QT140-AS
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT140-AS Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 221 F (-40 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR083Q - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details