Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT118H-D QT118H-D

Description
Manufacturer: Microchip Technology Win Source Part Number: 141480-QT118H-D Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 1 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 141480-QT118H-D Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 1 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT118H-D
141480-QT118H-D
Capacitive Touch Sensors, Proximity Sensor ICs - QT118H-D 141480-QT118H-D
Manufacturer: Microchip Technology Win Source Part Number: 141480-QT118H-D Packaging: Tube/Rail Type: Buttons Number of Inputs: Up to 1 Resolution: 14 b Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 5.5 V Operating Supply Current: 30μA Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 141480-QT118H-D
Packaging: Tube/Rail
Type: Buttons
Number of Inputs: Up to 1
Resolution: 14 b
Proximity Detection: Yes
LED Driver Channels: Up to 1
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 5.5 V
Operating Supply Current: 30μA
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT118H-D - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT118H-D
Interface - Sensor, Capacitive Touch QT118H-D
SENSOR IC TOUCH/PROXMTY 1CH 8DIP

SENSOR IC TOUCH/PROXMTY 1CH 8DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 141480-QT118H-D QT118H-D
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT118H-D Interface - Sensor, Capacitive Touch
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - LC71F7001VB-1-TLM-H - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 1070409A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 6.08 inch (154 mm)
View Details
10.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
Screen Diagonal 10.4 inch (264 mm)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details