Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT113A-ISG QT113A-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 103057-QT113A-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 103057-QT113A-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT113A-ISG
103057-QT113A-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT113A-ISG 103057-QT113A-ISG
Manufacturer: Microchip Technology Win Source Part Number: 103057-QT113A-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 103057-QT113A-ISG
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT113A-ISG
Interface - Sensor, Capacitive Touch QT113A-ISG
IC SENSOR TOUCH/PROX 1CHAN 8SOIC

IC SENSOR TOUCH/PROX 1CHAN 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 103057-QT113A-ISG QT113A-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT113A-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2147-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1121802C - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details