Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT113-ISG QT113-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 1091109-QT113-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1091109-QT113-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT113-ISG
1091109-QT113-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT113-ISG 1091109-QT113-ISG
Manufacturer: Microchip Technology Win Source Part Number: 1091109-QT113-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 1 Resolution: 14 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SO Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 600μA Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1091109-QT113-ISG
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 1
Resolution: 14 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SO
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 600μA
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT113-ISG
Interface - Sensor, Capacitive Touch QT113-ISG
IC SENSOR TOUCH/PROX 1CHAN 8SOIC

IC SENSOR TOUCH/PROX 1CHAN 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 1091109-QT113-ISG QT113-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT113-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2131-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
PANJIT SemiConductor
Specs
Sensor Type Capacitive
Operating Temperature -4 to 158 F (-20 to 70 C)
Screen Width 9.84 inch (250 mm)
View Details