Manufacturer: Atmel
Win Source Part Number: 112928-QT1106-ISG
Category: Sensors,Transducers
Family: Capacitive Touch Sensors, Proximity Sensor ICs
Series: QSlide?, QTouch?, QWheel?
Packaging: Reel(TR)
Type: Buttons, Slider, Wheel
Operating Temperature Range: -40°C ~ 85°C
Package: 32-VFQFN Exposed Pad
Manufacturer Device Package: 32-QFN (5x5)
Number of Inputs: Up to 7
Operating Supply Voltage: 2.8 V ~ 5 V
Interface: SPI
Current - Supply: 3.6mA
Resolution: 14 b
Proximity Detection: Yes
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 112928-QT1106-ISG |
| Product Name | Sensors,Transducers |