Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT1101-ISG QT1101-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 129003-QT1101-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 129003-QT1101-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT1101-ISG
129003-QT1101-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT1101-ISG 129003-QT1101-ISG
Manufacturer: Microchip Technology Win Source Part Number: 129003-QT1101-ISG Packaging: Reel - TR Type: Buttons, Slider Number of Inputs: Up to 10 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 129003-QT1101-ISG
Packaging: Reel - TR
Type: Buttons, Slider
Number of Inputs: Up to 10
Resolution: 8 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 4.5mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT1101-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT1101-ISG
Interface - Sensor, Capacitive Touch QT1101-ISG
IC SENSOR QTOUCH 10CHAN 32QFN

IC SENSOR QTOUCH 10CHAN 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 129003-QT1101-ISG QT1101-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT1101-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Capacitive
View Details
Specs
Sensor Type Resistive
External Connections 5 Wire Connection
Features Stylus (optional feature)
View Details
Touch Screen Panels -  - Kyocera Corporation
Kyocera Corporation
Specs
Sensor Type Resistive
Screen Diagonal 3.5 to 12.1 inch (88.9 to 307 mm)
View Details
FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP2135-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -22 to 176 F (-30 to 80 C)
View Details