Microchip Technology, Inc. Capacitive Touch Sensors, Proximity Sensor ICs - QT110-IS QT110-IS

Description
Manufacturer: Microchip Technology Win Source Part Number: 792830-QT110-IS Series: QTouch Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT110 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 26μA Manufacturer Package: 8-SO Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792830-QT110-IS Series: QTouch Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT110 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 26μA Manufacturer Package: 8-SO Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT110-IS
792830-QT110-IS
Capacitive Touch Sensors, Proximity Sensor ICs - QT110-IS 792830-QT110-IS
Manufacturer: Microchip Technology Win Source Part Number: 792830-QT110-IS Series: QTouch Packaging: Tube Type: Buttons Operating Temperature Range: -40°C ~ 85°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Inputs: Up to 1 Operating Supply Voltage: 2.5 V ~ 5.5 V Part Status: Obsolete(EOL) Resolution: 14 b Family Name: QT110 Proximity Detection: Yes LED Driver Channels: Up to 1 Categories: Sensors, Transducers Operating Supply Current: 26μA Manufacturer Package: 8-SO Introduction Date: September 03, 2001 ECCN: EAR99 Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792830-QT110-IS
Series: QTouch
Packaging: Tube
Type: Buttons
Operating Temperature Range: -40°C ~ 85°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Inputs: Up to 1
Operating Supply Voltage: 2.5 V ~ 5.5 V
Part Status: Obsolete(EOL)
Resolution: 14 b
Family Name: QT110
Proximity Detection: Yes
LED Driver Channels: Up to 1
Categories: Sensors, Transducers
Operating Supply Current: 26μA
Manufacturer Package: 8-SO
Introduction Date: September 03, 2001
ECCN: EAR99
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT110-IS
Interface - Sensor, Capacitive Touch QT110-IS
SENSOR IC TOUCH/PROXMTY 1CH8SOIC

SENSOR IC TOUCH/PROXMTY 1CH8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 792830-QT110-IS QT110-IS
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT110-IS Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - CY8C201A0-LDX2IKL - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections USB
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details