Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT1081-ISG QT1081-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 135595-QT1081-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 8 Resolution: 8 b Family Name: QT1081 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 5.6mA Introduction Date: March 28, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 135595-QT1081-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 8 Resolution: 8 b Family Name: QT1081 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 5.6mA Introduction Date: March 28, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT1081-ISG
135595-QT1081-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT1081-ISG 135595-QT1081-ISG
Manufacturer: Microchip Technology Win Source Part Number: 135595-QT1081-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: Up to 8 Resolution: 8 b Family Name: QT1081 Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 5.6mA Introduction Date: March 28, 2007 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 135595-QT1081-ISG
Packaging: Reel - TR
Type: Buttons
Number of Inputs: Up to 8
Resolution: 8 b
Family Name: QT1081
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 5.6mA
Introduction Date: March 28, 2007
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT1081-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT1081-ISG
Interface - Sensor, Capacitive Touch QT1081-ISG
SENSOR IC QTOUCH 8 KEY 32QFN

SENSOR IC QTOUCH 8 KEY 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 135595-QT1081-ISG QT1081-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT1081-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - AT42QT1110-MU - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details
Specs
Sensor Type Resistive
External Connections 4 or 8 Wire Connection
Features Stylus (optional feature); Extreme Environment
View Details