Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-ISG QT1080-ISG

Description
Manufacturer: Microchip Technology Win Source Part Number: 027073-QT1080-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 027073-QT1080-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-ISG
027073-QT1080-ISG
Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-ISG 027073-QT1080-ISG
Manufacturer: Microchip Technology Win Source Part Number: 027073-QT1080-ISG Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 32-QFN (5x5) Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 027073-QT1080-ISG
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Resolution: 8 b
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (5x5)
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 4.5mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT1080-ISG - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT1080-ISG
Interface - Sensor, Capacitive Touch QT1080-ISG
IC SENSOR QTOUCH 8CHAN 32QFN

IC SENSOR QTOUCH 8CHAN 32QFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 027073-QT1080-ISG QT1080-ISG
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-ISG Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Sensor, Capacitive Touch - MPR084QR2 - Lingto Electronic Limited
Specs
Sensor Type Capacitive
View Details
EclipseTouch™ - 104801A4 - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
Operating Temperature 32 to 122 F (0 to 50 C)
Screen Width 8.43 inch (214 mm)
View Details