Atmel Corporation Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-IS48G QT1080-IS48G

Description
Manufacturer: Microchip Technology Win Source Part Number: 062323-QT1080-IS48G Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Family Name: QT1080-IS48G Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Introduction Date: August 10, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 062323-QT1080-IS48G Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Family Name: QT1080-IS48G Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Introduction Date: August 10, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-IS48G
062323-QT1080-IS48G
Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-IS48G 062323-QT1080-IS48G
Manufacturer: Microchip Technology Win Source Part Number: 062323-QT1080-IS48G Packaging: Reel - TR Type: Buttons Number of Inputs: 8 Resolution: 8 b Family Name: QT1080-IS48G Proximity Detection: Yes Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 48-SSOP Supply Voltage - Operating: 2.8 V to 5 V Operating Supply Current: 4.5mA Introduction Date: August 10, 2006 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 062323-QT1080-IS48G
Packaging: Reel - TR
Type: Buttons
Number of Inputs: 8
Resolution: 8 b
Family Name: QT1080-IS48G
Proximity Detection: Yes
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 48-SSOP
Supply Voltage - Operating: 2.8 V to 5 V
Operating Supply Current: 4.5mA
Introduction Date: August 10, 2006
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Interface - Sensor, Capacitive Touch - QT1080-IS48G - Lingto Electronic Limited
Shenzhen, China
Interface - Sensor, Capacitive Touch
QT1080-IS48G
Interface - Sensor, Capacitive Touch QT1080-IS48G
IC TOUCH SENSOR 8KEY 48SSOP

IC TOUCH SENSOR 8KEY 48SSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Touch Screen Sensors Touch Screen Sensors
Product Number 062323-QT1080-IS48G QT1080-IS48G
Product Name Capacitive Touch Sensors, Proximity Sensor ICs - QT1080-IS48G Interface - Sensor, Capacitive Touch
Operating Temperature -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

FastTrack PRECI-Touch® Sensors with Glass Cover Lens - TP5345-01 - New Vision Display
Specs
Sensor Type Capacitive
External Connections I2C
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
 - 1085401A - PANJIT SemiConductor
PANJIT SemiConductor
Specs
Sensor Type Resistive
External Connections Serial Interface (optional feature); USB (optional feature); PS2
Operating System Windows XP/2000/ME/98SE, Linux
View Details
6.4
EarthLCD, a division of Earth Computer Technologies, Inc.
Specs
Sensor Type Resistive
External Connections Serial Interface
Screen Diagonal 6.4 inch (163 mm)
View Details