Manufacturer: Microchip Technology
Win Source Part Number: 101638-PS501T-I/SS
Category: Integrated Circuits(ICs)
Family: PMIC - Battery Chargers
Packaging: Reel
Operating Temperature Range: -20°C ~ 85°C (TA)
Package: 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package: 28-SSOP
Interface: SMBus
Voltage - Supply (Max): 18V
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 2 ~ 4
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 101638-PS501T-I/SS |
| Product Name | Integrated Circuits(ICs) |