SMSC - Standard Microsystems Corporation Oscillators PPRO30-13.000

Description
13MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F
Request a Quote Datasheet
Description
13MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - 744-1330-ND - DigiKey
Thief River Falls, MN, United States
Oscillators
744-1330-ND
Oscillators 744-1330-ND
13MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F

13MHz TCXO Clipped Sine Wave Oscillator 3V Module Adapter, SMA M to F

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number 744-1330-ND
Product Name Oscillators
Oscillator Type TCXO
Package / Form Factor Module Adapter, SMA M to F
Connectors SMA
Features / Standards Lead-Free
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - VME MASTER OSCILLATOR - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 160 to 1920 MHz
Output Power 10 dBm
View Details
Oscillators - 2195-201845-MCSO1HV-C50MHZ-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency Stability 100 ppm
View Details
Clock/Timing - Programmable Timers and Oscillators - ICM7555IBAT - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1 MHz
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
32 kHz Oscillators - SIT1533AC-H5-D26-32.768 - SiTime Corporation
Specs
Package / Form Factor 2.0x1.2
Frequency 0.0328 MHz
Frequency Stability 75 ppm
View Details