Microchip Technology, Inc. SmartIOC 2200e 16 × 32 PM8275

Description
The Microchip SmartIOC 2200e 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartIOC 2200 controller is the industry's only IO controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)
Description
The Microchip SmartIOC 2200e 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartIOC 2200 controller is the industry's only IO controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)

Suppliers

Company
Product
Description
Supplier Links
SmartIOC 2200e 16 × 32 - PM8275 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartIOC 2200e 16 × 32
PM8275
SmartIOC 2200e 16 × 32 PM8275
The Microchip SmartIOC 2200e 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartIOC 2200 controller is the industry's only IO controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 32 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.6M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery Secure Key Encryption Key (KEK) Management FIPS 140-2, Levels 1–3 certifiable SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)

The Microchip SmartIOC 2200e 16x32 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x16 PCIe Gen 4 connectivity to the host CPU, 32 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. This SmartIOC 2200 controller is the industry's only IO controller with controller-based encryption for PCIe Gen 4 NVMe SSDs, SAS-4 media, and SATA media.

Additional Features

  • Tri-Mode Support
    • Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures
    • Various RAID, HBA, or transparent modes selectable per drive
  • NVMe Storage Management
    • Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch
    • Low latency to NVMe targets in native or RAID modes
    • PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking)
    • 32 lanes of NVMe media support, down to ×1 bifurcation
    • 16-lane host support
  • SAS Storage Management
    • Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth
    • DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links
  • Performance
    • >3.6M 4K RR IOPs and up to 26 GBps bandwidth
  • Smart Storage Solutions Software
    • Driver and unified management utilities for all major operating systems
    • maxView GUI and ARCCONF CLI for management
    • UEFI pre-boot with GUI and CLI support
    • Autonomous event monitor
    • Third-party plugins, including vSphere and OpenStack
  • Security and Data Protection
    • Supports RAID levels (all cacheless): 0, 1, 10, 5
    • Hardware root-of-trust Secure Boot and Secure Update
    • Hardware assist for error recovery
    • Secure Key Encryption Key (KEK) Management
    • FIPS 140-2, Levels 1–3 certifiable
    • SAS and NVMe encryption (IEEE 1619-compliant AES-XTS for data-at-rest encryption)
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PM8275
Product Name SmartIOC 2200e 16 × 32
Package Type Other; ['BFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Microcontrollers - 428479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details