Microchip Technology, Inc. SmartIOC 2200 8x16 Tri-mode IO Controller PM8262

Description
The Microchip SmartIOC 2200 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery
Description
The Microchip SmartIOC 2200 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

Suppliers

Company
Product
Description
Supplier Links
SmartIOC 2200 8x16 Tri-mode IO Controller - PM8262 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartIOC 2200 8x16 Tri-mode IO Controller
PM8262
SmartIOC 2200 8x16 Tri-mode IO Controller PM8262
The Microchip SmartIOC 2200 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces. Additional Features Tri-Mode Support Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures Various RAID, HBA, or transparent modes selectable per drive NVMe Storage Management Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch Low latency to NVMe targets in native or RAID modes PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking) 8 lanes of NVMe media support, down to ×1 bifurcation 16-lane host support SAS Storage Management Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links Performance >3.3M 4K RR IOPs and up to 26 GBps bandwidth Smart Storage Solutions Software Driver and unified management utilities for all major operating systems maxView GUI and ARCCONF CLI for management UEFI pre-boot with GUI and CLI support Autonomous event monitor Third-party plugins, including vSphere and OpenStack Security and Data Protection Supports RAID levels (all cacheless): 0, 1, 10, 5 Hardware root-of-trust Secure Boot and Secure Update Hardware assist for error recovery

The Microchip SmartIOC 2200 8x8 RAID-on-Chip controller is the industry's most versatile, fully-featured, and secure RAID-enabled NVMe/SAS/SATA server storage performance solution. This controller offers up to x8 PCIe Gen 4 connectivity to the host CPU, 8 storage lanes, 16-bit DDR4 of memory, new security features, and advanced manageability through industry-standard interfaces.

Additional Features

  • Tri-Mode Support
    • Automatic PCIe Gen 4, SAS-4, and SATA detection and link speed negotiation to enable universal bay architectures
    • Various RAID, HBA, or transparent modes selectable per drive
  • NVMe Storage Management
    • Integrated Switchtec PCIe Gen 2 (5 GT/s), Gen 3 (8 GT/s) and Gen 4 (16 GT/s) Switch
    • Low latency to NVMe targets in native or RAID modes
    • PCIe error containment (including downstream port containment, upstream error containment, completion timeout synthesis and poisoned TLP blocking)
    • 8 lanes of NVMe media support, down to ×1 bifurcation
    • 16-lane host support
  • SAS Storage Management
    • Each PHY supports 24G SAS-4 with up to 2.4 Gbps bandwidth
    • DCM for near 100% efficient bandwidth aggregation for all SAS/SATA drive rates over SAS-4 links
  • Performance
    • >3.3M 4K RR IOPs and up to 26 GBps bandwidth
  • Smart Storage Solutions Software
    • Driver and unified management utilities for all major operating systems
    • maxView GUI and ARCCONF CLI for management
    • UEFI pre-boot with GUI and CLI support
    • Autonomous event monitor
    • Third-party plugins, including vSphere and OpenStack
  • Security and Data Protection
    • Supports RAID levels (all cacheless): 0, 1, 10, 5
    • Hardware root-of-trust Secure Boot and Secure Update
    • Hardware assist for error recovery
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PM8262
Product Name SmartIOC 2200 8x16 Tri-mode IO Controller
Package Type Other; ['BBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers
Embedded - Microcontrollers - ADUC843BCP8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
1 GHz 3.3V Embedded Microcontroller MCU - 879-CC1310F128RHBR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Microcontrollers - 2211609 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 16000 KB
Package Type Other; QFN
View Details