Microchip Technology, Inc. SmartIOC 2100 8x12G SAS IO Controller PM8225

Description
The SmartIOC 2100 8-port SAS IO controller offers reliable ultra high performance HBA functionality with industry-leading low-power operation. The SmartIOC 2100 provides unparalleled flexibility along with a broad range of standard features designed to meet the most demanding server storage applications, including optional entry-level hardware RAID 0/1/10/5 modes without any external DRAM and supports Smart Storage Solutions Drivers for all major operating systems and a comprehensive set of management tools, including a GUI and CLI. Includes support for maxCrypto controller-based encryption. The 12 Gbps SmartIOC 2100 controllers are featured on the 12 Gbps SmartHBA 2100 Series Host Bus Adapters (HBAs) and the 12 Gbps HBA 1100 Series Host Bus Adapters (HBAs). Additional Features 8 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6, and 60 with hardware acceleration and no additional host software requirements Introduces hardware RAID 5 at no additional cost Flexible configuration for RAID mode No DDR memory required, regardless of mode Compatible with Smart Storage solution drivers for all major operating systems and Smart Storage solution unified management utilities Support for maxCrypto controller-based encryption HBA Features Persistent logging and binding Up to 1.6M IOPS performance (4K random reads) Up to 6.9 GB/s bandwidth Transport Layer Retry (TLR) support Multi-initiator (host)/clustering for SAS TRIM and UNMAP support for SSDs SAS dual path failover (RAID stack managed Active/Standby) Baseboard management controller (BMC) support with Management Component Transport Protocol (MCTP) over PCIe or I2C 4K native sector support Hot plug drive support Adapter power management modes S.M.A.R.T. diagnostic access SMP commands using ARCONF Supports eight lanes of PCIe 3.0 to the host, each lane supporting PCIe Gen 3 rates up to 8.0 Gbps Enclosure Management: SES-2/3 SGPIO: SFF-8485; IBPI: SFF-8489; SGPIO as a virtual SES enclosure: SFF-8448 SES-2/3 SGPIO: SFF-8485 IBPI: SFF-8489 SGPIO as a virtual SES enclosure: SFF-8448 Entry-Level RAID Features Flexible configuration for RAID mode Dynamic sector repair Multiple LUN support Support for up to 238 raw devices Support for up to 32 target devices in RAID mode Supports up to eight SAS/SATA Logical/RAID volumes Split mirror and combine Copyback hot spare Displays raw devices on connector RAID Build modes (Quick Initialization, Background Initialization and Rapid Parity Initialization) Heal array and Move array Bootable array support Erase drive Configurable stripe size Bad stripe marking Hot spare support (dedicated, global, or predictive) Persistent logging for RAID and HBA 4K native sector support in RAID Storage Management Utilities MaxView GUI ARCCONF CLI Event Monitor (event logging and email alerts) VSphere plug-in OpenStack plug-in Smart Storage Administrator CLI Tools for Setup and Troubleshooting UEFI HII configuration tool CTRL-A Legacy BIOS configuration tool ChipLink diagnostic tools Operating System Support Extensive operating system supports includes major software releases for Microsoft Windows/Server, VMware ESXi, Red Hat Enterprise Linux, SUSE Enterprise Linux, Ubuntu, CentOS, XenServer, Fedora, Debian, and Solaris Certification for Microsoft WHQL, VMware IOVP, and VMwareVSAN High-Speed I/O x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s) PCIe-compliant link training and manual PHY configuration 8x SAS-3 PHYs for high-speed targets (SAS 12 Gbps, 6 Gbps, 3 Gbps, or SATA 6 Gbps, 3 Gbps, 1.5 Gbps) SAS or SATA operation on a per-PHY basis Independent per-channel selectable high-speed outputs support multiple programmable levels of pre-emphasis and output swing Multiple programmable levels of receive equalization Integrated resistive termination Automatic negotiation of link speed Decision Feedback Equalizer provides robust recovery of 12 Gbps SAS signals over lossy channels Peripheral I/O Interfaces ( Note: Some peripheral I/O interface pins are multiplexed) Seven multi-master and seven master-only two-wire interfaces (TWIs) support variable bit rates up to 400 Kbps Two industry-standard 16750 UARTs Seven SFF-8485-compliant serial GPIO (SGPIO) ports Up to 30 GPIO ports depending on SGPIO port configuration Firmware API for peripheral control, including features such as activity LED, UART configuration, zoning configuration, interprocessor communications, and enclosure control maxCrypto Encryption AES data encryption and decryption with key sizes of 128/196/256 bits
Description
The SmartIOC 2100 8-port SAS IO controller offers reliable ultra high performance HBA functionality with industry-leading low-power operation. The SmartIOC 2100 provides unparalleled flexibility along with a broad range of standard features designed to meet the most demanding server storage applications, including optional entry-level hardware RAID 0/1/10/5 modes without any external DRAM and supports Smart Storage Solutions Drivers for all major operating systems and a comprehensive set of management tools, including a GUI and CLI. Includes support for maxCrypto controller-based encryption. The 12 Gbps SmartIOC 2100 controllers are featured on the 12 Gbps SmartHBA 2100 Series Host Bus Adapters (HBAs) and the 12 Gbps HBA 1100 Series Host Bus Adapters (HBAs). Additional Features 8 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6, and 60 with hardware acceleration and no additional host software requirements Introduces hardware RAID 5 at no additional cost Flexible configuration for RAID mode No DDR memory required, regardless of mode Compatible with Smart Storage solution drivers for all major operating systems and Smart Storage solution unified management utilities Support for maxCrypto controller-based encryption HBA Features Persistent logging and binding Up to 1.6M IOPS performance (4K random reads) Up to 6.9 GB/s bandwidth Transport Layer Retry (TLR) support Multi-initiator (host)/clustering for SAS TRIM and UNMAP support for SSDs SAS dual path failover (RAID stack managed Active/Standby) Baseboard management controller (BMC) support with Management Component Transport Protocol (MCTP) over PCIe or I2C 4K native sector support Hot plug drive support Adapter power management modes S.M.A.R.T. diagnostic access SMP commands using ARCONF Supports eight lanes of PCIe 3.0 to the host, each lane supporting PCIe Gen 3 rates up to 8.0 Gbps Enclosure Management: SES-2/3 SGPIO: SFF-8485; IBPI: SFF-8489; SGPIO as a virtual SES enclosure: SFF-8448 SES-2/3 SGPIO: SFF-8485 IBPI: SFF-8489 SGPIO as a virtual SES enclosure: SFF-8448 Entry-Level RAID Features Flexible configuration for RAID mode Dynamic sector repair Multiple LUN support Support for up to 238 raw devices Support for up to 32 target devices in RAID mode Supports up to eight SAS/SATA Logical/RAID volumes Split mirror and combine Copyback hot spare Displays raw devices on connector RAID Build modes (Quick Initialization, Background Initialization and Rapid Parity Initialization) Heal array and Move array Bootable array support Erase drive Configurable stripe size Bad stripe marking Hot spare support (dedicated, global, or predictive) Persistent logging for RAID and HBA 4K native sector support in RAID Storage Management Utilities MaxView GUI ARCCONF CLI Event Monitor (event logging and email alerts) VSphere plug-in OpenStack plug-in Smart Storage Administrator CLI Tools for Setup and Troubleshooting UEFI HII configuration tool CTRL-A Legacy BIOS configuration tool ChipLink diagnostic tools Operating System Support Extensive operating system supports includes major software releases for Microsoft Windows/Server, VMware ESXi, Red Hat Enterprise Linux, SUSE Enterprise Linux, Ubuntu, CentOS, XenServer, Fedora, Debian, and Solaris Certification for Microsoft WHQL, VMware IOVP, and VMwareVSAN High-Speed I/O x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s) PCIe-compliant link training and manual PHY configuration 8x SAS-3 PHYs for high-speed targets (SAS 12 Gbps, 6 Gbps, 3 Gbps, or SATA 6 Gbps, 3 Gbps, 1.5 Gbps) SAS or SATA operation on a per-PHY basis Independent per-channel selectable high-speed outputs support multiple programmable levels of pre-emphasis and output swing Multiple programmable levels of receive equalization Integrated resistive termination Automatic negotiation of link speed Decision Feedback Equalizer provides robust recovery of 12 Gbps SAS signals over lossy channels Peripheral I/O Interfaces ( Note: Some peripheral I/O interface pins are multiplexed) Seven multi-master and seven master-only two-wire interfaces (TWIs) support variable bit rates up to 400 Kbps Two industry-standard 16750 UARTs Seven SFF-8485-compliant serial GPIO (SGPIO) ports Up to 30 GPIO ports depending on SGPIO port configuration Firmware API for peripheral control, including features such as activity LED, UART configuration, zoning configuration, interprocessor communications, and enclosure control maxCrypto Encryption AES data encryption and decryption with key sizes of 128/196/256 bits

Suppliers

Company
Product
Description
Supplier Links
SmartIOC 2100 8x12G SAS IO Controller - PM8225 - Microchip Technology, Inc.
Chandler, AZ, United States
SmartIOC 2100 8x12G SAS IO Controller
PM8225
SmartIOC 2100 8x12G SAS IO Controller PM8225
The SmartIOC 2100 8-port SAS IO controller offers reliable ultra high performance HBA functionality with industry-leading low-power operation. The SmartIOC 2100 provides unparalleled flexibility along with a broad range of standard features designed to meet the most demanding server storage applications, including optional entry-level hardware RAID 0/1/10/5 modes without any external DRAM and supports Smart Storage Solutions Drivers for all major operating systems and a comprehensive set of management tools, including a GUI and CLI. Includes support for maxCrypto controller-based encryption. The 12 Gbps SmartIOC 2100 controllers are featured on the 12 Gbps SmartHBA 2100 Series Host Bus Adapters (HBAs) and the 12 Gbps HBA 1100 Series Host Bus Adapters (HBAs). Additional Features 8 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6, and 60 with hardware acceleration and no additional host software requirements Introduces hardware RAID 5 at no additional cost Flexible configuration for RAID mode No DDR memory required, regardless of mode Compatible with Smart Storage solution drivers for all major operating systems and Smart Storage solution unified management utilities Support for maxCrypto controller-based encryption HBA Features Persistent logging and binding Up to 1.6M IOPS performance (4K random reads) Up to 6.9 GB/s bandwidth Transport Layer Retry (TLR) support Multi-initiator (host)/clustering for SAS TRIM and UNMAP support for SSDs SAS dual path failover (RAID stack managed Active/Standby) Baseboard management controller (BMC) support with Management Component Transport Protocol (MCTP) over PCIe or I2C 4K native sector support Hot plug drive support Adapter power management modes S.M.A.R.T. diagnostic access SMP commands using ARCONF Supports eight lanes of PCIe 3.0 to the host, each lane supporting PCIe Gen 3 rates up to 8.0 Gbps Enclosure Management: SES-2/3 SGPIO: SFF-8485; IBPI: SFF-8489; SGPIO as a virtual SES enclosure: SFF-8448 SES-2/3 SGPIO: SFF-8485 IBPI: SFF-8489 SGPIO as a virtual SES enclosure: SFF-8448 Entry-Level RAID Features Flexible configuration for RAID mode Dynamic sector repair Multiple LUN support Support for up to 238 raw devices Support for up to 32 target devices in RAID mode Supports up to eight SAS/SATA Logical/RAID volumes Split mirror and combine Copyback hot spare Displays raw devices on connector RAID Build modes (Quick Initialization, Background Initialization and Rapid Parity Initialization) Heal array and Move array Bootable array support Erase drive Configurable stripe size Bad stripe marking Hot spare support (dedicated, global, or predictive) Persistent logging for RAID and HBA 4K native sector support in RAID Storage Management Utilities MaxView GUI ARCCONF CLI Event Monitor (event logging and email alerts) VSphere plug-in OpenStack plug-in Smart Storage Administrator CLI Tools for Setup and Troubleshooting UEFI HII configuration tool CTRL-A Legacy BIOS configuration tool ChipLink diagnostic tools Operating System Support Extensive operating system supports includes major software releases for Microsoft Windows/Server, VMware ESXi, Red Hat Enterprise Linux, SUSE Enterprise Linux, Ubuntu, CentOS, XenServer, Fedora, Debian, and Solaris Certification for Microsoft WHQL, VMware IOVP, and VMwareVSAN High-Speed I/O x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s) PCIe-compliant link training and manual PHY configuration 8x SAS-3 PHYs for high-speed targets (SAS 12 Gbps, 6 Gbps, 3 Gbps, or SATA 6 Gbps, 3 Gbps, 1.5 Gbps) SAS or SATA operation on a per-PHY basis Independent per-channel selectable high-speed outputs support multiple programmable levels of pre-emphasis and output swing Multiple programmable levels of receive equalization Integrated resistive termination Automatic negotiation of link speed Decision Feedback Equalizer provides robust recovery of 12 Gbps SAS signals over lossy channels Peripheral I/O Interfaces ( Note: Some peripheral I/O interface pins are multiplexed) Seven multi-master and seven master-only two-wire interfaces (TWIs) support variable bit rates up to 400 Kbps Two industry-standard 16750 UARTs Seven SFF-8485-compliant serial GPIO (SGPIO) ports Up to 30 GPIO ports depending on SGPIO port configuration Firmware API for peripheral control, including features such as activity LED, UART configuration, zoning configuration, interprocessor communications, and enclosure control maxCrypto Encryption AES data encryption and decryption with key sizes of 128/196/256 bits

The SmartIOC 2100 8-port SAS IO controller offers reliable ultra high performance HBA functionality with industry-leading low-power operation. The SmartIOC 2100 provides unparalleled flexibility along with a broad range of standard features designed to meet the most demanding server storage applications, including optional entry-level hardware RAID 0/1/10/5 modes without any external DRAM and supports Smart Storage Solutions Drivers for all major operating systems and a comprehensive set of management tools, including a GUI and CLI. Includes support for maxCrypto controller-based encryption.
The 12 Gbps SmartIOC 2100 controllers are featured on the 12 Gbps SmartHBA 2100 Series Host Bus Adapters (HBAs) and the 12 Gbps HBA 1100 Series Host Bus Adapters (HBAs).

Additional Features

  • 8 12Gbps SAS/SATA ports with RAID 0, 1, 10, 5, 50, 6, and 60 with hardware acceleration and no additional host software requirements
  • Introduces hardware RAID 5 at no additional cost
  • Flexible configuration for RAID mode
  • No DDR memory required, regardless of mode
  • Compatible with Smart Storage solution drivers for all major operating systems and Smart Storage solution unified management utilities
  • Support for maxCrypto controller-based encryption
  • HBA Features
    • Persistent logging and binding
    • Up to 1.6M IOPS performance (4K random reads)
    • Up to 6.9 GB/s bandwidth
    • Transport Layer Retry (TLR) support
    • Multi-initiator (host)/clustering for SAS
    • TRIM and UNMAP support for SSDs
    • SAS dual path failover (RAID stack managed Active/Standby)
    • Baseboard management controller (BMC) support with Management Component Transport Protocol (MCTP) over PCIe or I2C
    • 4K native sector support
    • Hot plug drive support
    • Adapter power management modes
    • S.M.A.R.T. diagnostic access
    • SMP commands using ARCONF
    • Supports eight lanes of PCIe 3.0 to the host, each lane supporting PCIe Gen 3 rates up to 8.0 Gbps
    • Enclosure Management: SES-2/3 SGPIO: SFF-8485; IBPI: SFF-8489; SGPIO as a virtual SES enclosure: SFF-8448
    • SES-2/3
    • SGPIO: SFF-8485
    • IBPI: SFF-8489
    • SGPIO as a virtual SES enclosure: SFF-8448
  • Entry-Level RAID Features
    • Flexible configuration for RAID mode
    • Dynamic sector repair
    • Multiple LUN support
    • Support for up to 238 raw devices
    • Support for up to 32 target devices in RAID mode
    • Supports up to eight SAS/SATA Logical/RAID volumes
    • Split mirror and combine
    • Copyback hot spare
    • Displays raw devices on connector
    • RAID Build modes (Quick Initialization, Background Initialization and Rapid Parity Initialization)
    • Heal array and Move array
    • Bootable array support
    • Erase drive
    • Configurable stripe size
    • Bad stripe marking
    • Hot spare support (dedicated, global, or predictive)
    • Persistent logging for RAID and HBA
    • 4K native sector support in RAID
  • Storage Management Utilities
    • MaxView GUI
    • ARCCONF CLI
    • Event Monitor (event logging and email alerts)
    • VSphere plug-in
    • OpenStack plug-in
    • Smart Storage Administrator CLI
  • Tools for Setup and Troubleshooting
    • UEFI HII configuration tool
    • CTRL-A Legacy BIOS configuration tool
    • ChipLink diagnostic tools
  • Operating System Support
    • Extensive operating system supports includes major software releases for Microsoft Windows/Server, VMware ESXi, Red Hat Enterprise Linux, SUSE Enterprise Linux, Ubuntu, CentOS, XenServer, Fedora, Debian, and Solaris
    • Certification for Microsoft WHQL, VMware IOVP, and VMwareVSAN
  • High-Speed I/O
    • x8 PCIe Gen 3 8 GT/s (supporting 8 GT/s, 5 GT/s, 2.5 GT/s)
    • PCIe-compliant link training and manual PHY configuration
    • 8x SAS-3 PHYs for high-speed targets (SAS 12 Gbps, 6 Gbps, 3 Gbps, or SATA 6 Gbps, 3 Gbps, 1.5 Gbps)
    • SAS or SATA operation on a per-PHY basis
    • Independent per-channel selectable high-speed outputs support multiple programmable levels of pre-emphasis and output swing
    • Multiple programmable levels of receive equalization
    • Integrated resistive termination
    • Automatic negotiation of link speed
    • Decision Feedback Equalizer provides robust recovery of 12 Gbps SAS signals over lossy channels
  • Peripheral I/O Interfaces ( Note: Some peripheral I/O interface pins are multiplexed)
    • Seven multi-master and seven master-only two-wire interfaces (TWIs) support variable bit rates up to 400 Kbps
    • Two industry-standard 16750 UARTs
    • Seven SFF-8485-compliant serial GPIO (SGPIO) ports
    • Up to 30 GPIO ports depending on SGPIO port configuration
    • Firmware API for peripheral control, including features such as activity LED, UART configuration, zoning configuration, interprocessor communications, and enclosure control
  • maxCrypto Encryption
    • AES data encryption and decryption with key sizes of 128/196/256 bits
Supplier's Site

Technical Specifications

  Microchip Technology, Inc.
Product Category Microcontrollers (MCU)
Product Number PM8225
Product Name SmartIOC 2100 8x12G SAS IO Controller
Package Type Other; ['BFBGA']
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-A2C00979802 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tray
View Details
3 suppliers
Microcontrollers - 428450 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
CC430F5133 16-Bit Ultra-Low-Power MCU, 8KB Flash, 2KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5133IRGZR - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers