DIGI-G5, W/O ENCRYPTION Product overview: PM6011B1-FEI from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, Embedded Microcontroller MCU, Application Specific MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 769-PM6011B1-FEI can be used for catalog matching and distributor lookup.
Win Source Part Number: 975135-PM6011B1-FEI
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers - Application Specific
Core Processor: OTN
Package: Tray
Applications: Network Processor
Standard Package: 12
Mounting: SMD (SMT)
Package / Case: 1932-BBGA
Supplier Device Package: 1932-BBGA (45x45)
Fake Threat In the Open Market: 82 pct.
Mfr: Microchip Technology
Other Names: 150-PM6011B1-FEI
Base Product Number: PM6011
DIGI-G5, W/O ENCRYPTION
DIGI-G5, W/O ENCRYPTION
DIGI-G5, W/O ENCRYPTION
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 769-PM6011B1-FEI | 975135-PM6011B1-FEI | PM6011B1-FEI | PM6011B1-FEI | PM6011B1-FEI |
| Product Name | Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific | Embedded - Microcontrollers - Application Specific | Application Specific Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers - Application Specific |
| Package Type | Other; Tray | BGA; Other; 1932-BBGA |