Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085526-PM5366-PGI
Data Rate: 155 Mbps
Number of Pins: 324
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PM5366-PGIPM5366PGI;
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1085526-PM5366-PGI |
| Product Name | OEM Parts - OEM Parts (O - R) - PM5366-PGI |