Microchip Technology, Inc. OEM Parts - OEM Parts (O - R) - PM5360-BGI PM5360-BGI

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031799-PM5360-BGI Number of Pins: 500 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PM5360-BGIPM5360BGI; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031799-PM5360-BGI Number of Pins: 500 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PM5360-BGIPM5360BGI; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (O - R) - PM5360-BGI - 1031799-PM5360-BGI - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (O - R) - PM5360-BGI
1031799-PM5360-BGI
OEM Parts - OEM Parts (O - R) - PM5360-BGI 1031799-PM5360-BGI
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1031799-PM5360-BGI Number of Pins: 500 Categories: OEM Parts(O-R) Alternative Parts (Cross-Reference): PM5360-BGIPM5360BGI; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage RoHS: Compliant Min Operating Temperature: -40 °C Max Operating Temperature: 85 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1031799-PM5360-BGI
Number of Pins: 500
Categories: OEM Parts(O-R)
Alternative Parts (Cross-Reference): PM5360-BGIPM5360BGI;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1031799-PM5360-BGI
Product Name OEM Parts - OEM Parts (O - R) - PM5360-BGI
Unlock Full Specs
to access all available technical data