Microchip Technology, Inc. Logic - Logic - Signal Switches, Multiplexers, Decoders - PM40052A-F3EIP PM40052A-F3EIP

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223539-PM40052A-F3E IP Interface: Ethernet, PCIe, SPI, UART Height: 2.94 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Min Operating Temperature: 0 °C Manufacturer Package Identifier: PM40052A-F3EIP Max Supply Voltage: 1.89 V Min Supply Voltage: 800 mV Max Operating Temperature: 105 °C Max Junction Temperature (Tj): 105 °C
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223539-PM40052A-F3E IP Interface: Ethernet, PCIe, SPI, UART Height: 2.94 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Min Operating Temperature: 0 °C Manufacturer Package Identifier: PM40052A-F3EIP Max Supply Voltage: 1.89 V Min Supply Voltage: 800 mV Max Operating Temperature: 105 °C Max Junction Temperature (Tj): 105 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Signal Switches, Multiplexers, Decoders - PM40052A-F3EIP - 1223539-PM40052A-F3EIP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Signal Switches, Multiplexers, Decoders - PM40052A-F3EIP
1223539-PM40052A-F3EIP
Logic - Logic - Signal Switches, Multiplexers, Decoders - PM40052A-F3EIP 1223539-PM40052A-F3EIP
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1223539-PM40052A-F3E IP Interface: Ethernet, PCIe, SPI, UART Height: 2.94 mm Categories: Logic - Signal Switches,Multiplexer s,Decoders Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Min Operating Temperature: 0 °C Manufacturer Package Identifier: PM40052A-F3EIP Max Supply Voltage: 1.89 V Min Supply Voltage: 800 mV Max Operating Temperature: 105 °C Max Junction Temperature (Tj): 105 °C

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1223539-PM40052A-F3EIP
Interface: Ethernet, PCIe, SPI, UART
Height: 2.94 mm
Categories: Logic - Signal Switches,Multiplexers,Decoders
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Min Operating Temperature: 0 °C
Manufacturer Package Identifier: PM40052A-F3EIP
Max Supply Voltage: 1.89 V
Min Supply Voltage: 800 mV
Max Operating Temperature: 105 °C
Max Junction Temperature (Tj): 105 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Multiplexers
Product Number 1223539-PM40052A-F3EIP
Product Name Logic - Logic - Signal Switches, Multiplexers, Decoders - PM40052A-F3EIP
Operating Temperature 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Switches, Multiplexers, Decoders - 74F139PC - Quarktwin Technology Ltd.
Specs
Supply Voltage 4.5V ~ 5.5V
Package Type DIP; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details