Microchip Technology, Inc. Differential Input/Output JitterBlocker PL904

Description
CREATE AND SAMPLE YOUR CUSTOM PL904 HERE The PL904xxx series is a small form-factor, high performance, programmable device and a member of Micrel's JitterBlocker factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL904xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 0.5psRMS in most cases, making that clock usable for many more applications.The PL904xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 250MHz can be filtered and frequency translation allows for output clock frequencies up to 850MHz. The input clock can be single-ended or differential. Additional Features Input frequency up to 200MHz Output frequency up to 850MHz Programmable input type, differential or single-ended Up to two outputs with LVPECL, LVDS, HCSL, or LVCMOS logic types Output enable control for each output Jitter attenuation of 20db at 3MHz spur frequency Cleans up spurs to below 0.5psRMS phase jitter Operating temperature range from -40°C to +85°C Available in 32-pin QFN GREEN/RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL903xxx: Single-ended input, one differential output, phase noise cleaning
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL904 HERE The PL904xxx series is a small form-factor, high performance, programmable device and a member of Micrel's JitterBlocker factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL904xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 0.5psRMS in most cases, making that clock usable for many more applications.The PL904xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 250MHz can be filtered and frequency translation allows for output clock frequencies up to 850MHz. The input clock can be single-ended or differential. Additional Features Input frequency up to 200MHz Output frequency up to 850MHz Programmable input type, differential or single-ended Up to two outputs with LVPECL, LVDS, HCSL, or LVCMOS logic types Output enable control for each output Jitter attenuation of 20db at 3MHz spur frequency Cleans up spurs to below 0.5psRMS phase jitter Operating temperature range from -40°C to +85°C Available in 32-pin QFN GREEN/RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL903xxx: Single-ended input, one differential output, phase noise cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Differential Input/Output JitterBlocker - PL904 - Microchip Technology, Inc.
Chandler, AZ, United States
Differential Input/Output JitterBlocker
PL904
Differential Input/Output JitterBlocker PL904
CREATE AND SAMPLE YOUR CUSTOM PL904 HERE The PL904xxx series is a small form-factor, high performance, programmable device and a member of Micrel's JitterBlocker factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL904xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 0.5psRMS in most cases, making that clock usable for many more applications.The PL904xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 250MHz can be filtered and frequency translation allows for output clock frequencies up to 850MHz. The input clock can be single-ended or differential. Additional Features Input frequency up to 200MHz Output frequency up to 850MHz Programmable input type, differential or single-ended Up to two outputs with LVPECL, LVDS, HCSL, or LVCMOS logic types Output enable control for each output Jitter attenuation of 20db at 3MHz spur frequency Cleans up spurs to below 0.5psRMS phase jitter Operating temperature range from -40°C to +85°C Available in 32-pin QFN GREEN/RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL903xxx: Single-ended input, one differential output, phase noise cleaning

CREATE AND SAMPLE YOUR CUSTOM PL904 HERE

The PL904xxx series is a small form-factor, high performance, programmable device and a member of Micrel's JitterBlocker factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL904xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 0.5psRMS in most cases, making that clock usable for many more applications.The PL904xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 250MHz can be filtered and frequency translation allows for output clock frequencies up to 850MHz. The input clock can be single-ended or differential.

Additional Features

  • Input frequency up to 200MHz
  • Output frequency up to 850MHz
  • Programmable input type, differential or single-ended
  • Up to two outputs with LVPECL, LVDS, HCSL, or LVCMOS logic types
  • Output enable control for each output
  • Jitter attenuation of 20db at 3MHz spur frequency
  • Cleans up spurs to below 0.5psRMS phase jitter
  • Operating temperature range from -40°C to +85°C
  • Available in 32-pin QFN GREEN/RoHS-compliant package
  • PL902xxx: LVCMOS, period jitter cleaning
  • PL903xxx: Single-ended input, one differential output, phase noise cleaning
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL904
Product Name Differential Input/Output JitterBlocker
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock Synthesizers - 1581951 - RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface CMOS; CMOS
Package Type CP
View Details
BQ32000 Serial RTC with Battery Backup and Trickle Charge - BQ32000D - Texas Instruments
Specs
Device Type Real Time Clock
Package Type SOIC
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
8 suppliers
Real Time Clocks - 2195-RV-8263-C7-32.768KHZ-20PPM-TA-QATR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 8-WCDFN
Supply Voltage 0.9000 to 5.5 volts
View Details
4 suppliers