Microchip Technology, Inc. JitterBlocker, with SE input and Diff. Output PL903

Description
CREATE AND SAMPLE YOUR CUSTOM PL903 HERE The PL903xxx series is a small form factor, high performance OTP-base device and a member of Micrel’s JitterBlocker, factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL903xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 1psRMS, making that clock usable for many more applications.The PL903xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 200MHz can be filtered and frequency translation allows for output clock frequencies up to 840MHz. Configure a part to your specific requirements with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest-power, smallest programmable jitter attenuator Input frequency up to 200MHz Output frequency up to 840MHz Jitter attenuation 20dB at 3MHz spur frequency 55fs for 1.875MHz to 20MHz 251fs for 12kHz to 20MHz Single ended CMOS input One differential or two single ended outputs. Output logic types supported are LVPECL, LVDS, HCSL and LVCMOS (single ended or differential). Operating temperature range from –40°C to +85°C Available in 24-pin QFN RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL904xxx: Differential input, two differential outputs, and phase noise cleaning
Datasheet
Description
CREATE AND SAMPLE YOUR CUSTOM PL903 HERE The PL903xxx series is a small form factor, high performance OTP-base device and a member of Micrel’s JitterBlocker, factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL903xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 1psRMS, making that clock usable for many more applications.The PL903xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 200MHz can be filtered and frequency translation allows for output clock frequencies up to 840MHz. Configure a part to your specific requirements with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest-power, smallest programmable jitter attenuator Input frequency up to 200MHz Output frequency up to 840MHz Jitter attenuation 20dB at 3MHz spur frequency 55fs for 1.875MHz to 20MHz 251fs for 12kHz to 20MHz Single ended CMOS input One differential or two single ended outputs. Output logic types supported are LVPECL, LVDS, HCSL and LVCMOS (single ended or differential). Operating temperature range from –40°C to +85°C Available in 24-pin QFN RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL904xxx: Differential input, two differential outputs, and phase noise cleaning
Datasheet

Suppliers

Company
Product
Description
Supplier Links
JitterBlocker, with SE input and Diff. Output - PL903 - Microchip Technology, Inc.
Chandler, AZ, United States
JitterBlocker, with SE input and Diff. Output
PL903
JitterBlocker, with SE input and Diff. Output PL903
CREATE AND SAMPLE YOUR CUSTOM PL903 HERE The PL903xxx series is a small form factor, high performance OTP-base device and a member of Micrel’s JitterBlocker, factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL903xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 1psRMS, making that clock usable for many more applications.The PL903xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 200MHz can be filtered and frequency translation allows for output clock frequencies up to 840MHz. Configure a part to your specific requirements with the CLOCKWORKS CONFIGURATOR tool. Additional Features Lowest-power, smallest programmable jitter attenuator Input frequency up to 200MHz Output frequency up to 840MHz Jitter attenuation 20dB at 3MHz spur frequency 55fs for 1.875MHz to 20MHz 251fs for 12kHz to 20MHz Single ended CMOS input One differential or two single ended outputs. Output logic types supported are LVPECL, LVDS, HCSL and LVCMOS (single ended or differential). Operating temperature range from –40°C to +85°C Available in 24-pin QFN RoHS-compliant package PL902xxx: LVCMOS, period jitter cleaning PL904xxx: Differential input, two differential outputs, and phase noise cleaning

CREATE AND SAMPLE YOUR CUSTOM PL903 HERE

The PL903xxx series is a small form factor, high performance OTP-base device and a member of Micrel’s JitterBlocker, factory programmable jitter attenuators. The JitterBlocker product family cleans deterministic jitter by attenuating spurious components in the phase noise, thereby improving the phase jitter and the overall phase noise. The PL903xxx is capable of reducing multiple pico seconds of phase jitter in a clock to a level below 1psRMS, making that clock usable for many more applications.The PL903xxx operates on a single 2.5V or 3.3V supply and is housed in a small QFN package for a broad range of applications.Input clock frequencies up to 200MHz can be filtered and frequency translation allows for output clock frequencies up to 840MHz.
Configure a part to your specific requirements with the CLOCKWORKS CONFIGURATOR tool.

Additional Features

  • Lowest-power, smallest programmable jitter attenuator
  • Input frequency up to 200MHz
  • Output frequency up to 840MHz
  • Jitter attenuation 20dB at 3MHz spur frequency
  • 55fs for 1.875MHz to 20MHz
  • 251fs for 12kHz to 20MHz
  • Single ended CMOS input
  • One differential or two single ended outputs. Output logic types supported are LVPECL, LVDS, HCSL and LVCMOS (single ended or differential).
  • Operating temperature range from –40°C to +85°C
  • Available in 24-pin QFN RoHS-compliant package
  • PL902xxx: LVCMOS, period jitter cleaning
  • PL904xxx: Differential input, two differential outputs, and phase noise cleaning
Supplier's Site Datasheet

Technical Specifications

  Microchip Technology, Inc.
Product Category IC Clocks
Product Number PL903
Product Name JitterBlocker, with SE input and Diff. Output
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 1898329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type sop
Features / Standards RoHS
View Details
 - 2940FM/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Clock Generator
View Details
CD4046B CMOS Micropower Phase-Locked Loop - CD4046BPW - Texas Instruments
Specs
Bus Interface CMOS
Package Type PDIP,SO,TSSOP
Supply Voltage 3 to 18 volts
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Real Time Clocks - RV-3149-C3-32.768KHZ-OPTION-A-TB-QC - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Clock/Calendar; Real Time Clock
Package Type Surface Mount; Surface Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers