Microchip Technology, Inc. Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL611S-02-M39TC-R PL611S-02-M39TC-R

Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982342-PL611S-02-M39 TC-R Categories: Clock/Timing - Programmable Timers and Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote
Description
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982342-PL611S-02-M39 TC-R Categories: Clock/Timing - Programmable Timers and Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL611S-02-M39TC-R - 982342-PL611S-02-M39TC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL611S-02-M39TC-R
982342-PL611S-02-M39TC-R
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL611S-02-M39TC-R 982342-PL611S-02-M39TC-R
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 982342-PL611S-02-M39 TC-R Categories: Clock/Timing - Programmable Timers and Oscillators Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 982342-PL611S-02-M39TC-R
Categories: Clock/Timing - Programmable Timers and Oscillators
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage

Buy Now
200MHz 2.1mA SOT-23 Clock and Timing IC - 689-PL611S-02-M39TC-R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
200MHz 2.1mA SOT-23 Clock and Timing IC
689-PL611S-02-M39TC-R
200MHz 2.1mA SOT-23 Clock and Timing IC 689-PL611S-02-M39TC-R
Oscillator, 200MHz, 2.1mA, SOT-23-6, RoHS Product overview: PL611S-02-M39TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.1mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 2.1mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL611S-02-M39TC- R can be used for catalog matching and distributor lookup.

Oscillator, 200MHz, 2.1mA, SOT-23-6, RoHS Product overview: PL611S-02-M39TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 2.1mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 2.1mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL611S-02-M39TC-R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Timers IC Timers
Product Number 982342-PL611S-02-M39TC-R 689-PL611S-02-M39TC-R
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL611S-02-M39TC-R 200MHz 2.1mA SOT-23 Clock and Timing IC
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 C (-40 F)
Features / Standards RoHS
View Details
LMC555 Low power 555 Timer for Generating Accurate Time Delays and Oscillation - LMC555CMX - Texas Instruments
Specs
Package Type PDIP,SOIC,DSBGA,VSSOP
Supply Voltage 1.5 to 15 volts
Frequency 3 MHz
View Details
4 suppliers
32.768 kHz 12.5 pF Clock and Timing IC - 171-MS3V-T1R-32.768kHz-12.5pF-20PPM-TA-QC-Au - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Reel
Frequency 0.0328 MHz
Features / Standards RoHS
View Details
Specs
Bus Interface LVDS
Package Type Strip
Supply Voltage 2.5 volts
View Details