Microchip Technology, Inc. 130MHz 0.132mA SOT-23 Clock and Timing IC PL610-01-N63TC-R

Description
Oscillator, 130MHz, 0.132mA, SOT-23-6, RoHS Product overview: PL610-01-N63TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 0.132mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 130MHz, 0.132mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL610-01-N63TC-R can be used for catalog matching and distributor lookup.
Request a Quote
Description
Oscillator, 130MHz, 0.132mA, SOT-23-6, RoHS Product overview: PL610-01-N63TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 0.132mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 130MHz, 0.132mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL610-01-N63TC-R can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
130MHz 0.132mA SOT-23 Clock and Timing IC
689-PL610-01-N63TC-R
130MHz 0.132mA SOT-23 Clock and Timing IC 689-PL610-01-N63TC-R
Oscillator, 130MHz, 0.132mA, SOT-23-6, RoHS Product overview: PL610-01-N63TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 0.132mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 130MHz, 0.132mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL610-01-N63TC-R can be used for catalog matching and distributor lookup.

Oscillator, 130MHz, 0.132mA, SOT-23-6, RoHS Product overview: PL610-01-N63TC-R from Microchip Technology is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130MHz, 0.132mA, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 130MHz, 0.132mA, SOT-23, Clock and Timing IC, Programmable Timers and Oscillators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 689-PL610-01-N63TC-R can be used for catalog matching and distributor lookup.

Supplier's Site
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL610-01-N63TC-R - 981727-PL610-01-N63TC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL610-01-N63TC-R
981727-PL610-01-N63TC-R
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL610-01-N63TC-R 981727-PL610-01-N63TC-R
Manufacturer: Microchip Technology Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 981727-PL610-01-N63T C-R Categories: Clock/Timing - Programmable Timers and Oscillators Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Shortage

Manufacturer: Microchip Technology
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 981727-PL610-01-N63TC-R
Categories: Clock/Timing - Programmable Timers and Oscillators
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Timers IC Timers
Product Number 689-PL610-01-N63TC-R 981727-PL610-01-N63TC-R
Product Name 130MHz 0.132mA SOT-23 Clock and Timing IC Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - PL610-01-N63TC-R
Unlock Full Specs
to access all available technical data

Similar Products

SMD 48.0000MHZ Clock and Timing IC - 172-510KCA48M0000AAG - ERSAELECTRONICS PTE. LTD.
Specs
Bus Interface CMOS
Package Type Strip
Supply Voltage 1.8 volts
View Details
TLC556 Dual LinCMOS(TM) Timer - TLC556CN - Texas Instruments
Specs
Package Type PDIP,SOIC
Supply Voltage 2 to 15 volts
Frequency 2.1 MHz
View Details
3 suppliers
SMD 32.7680KHZ 12.5PF Clock and Timing IC - 171-CM9V-T1A-32.768KHZ-12.5PF-20PPM-TA-QC - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Tape & Reel (TR)
Frequency 0.0328 MHz
Operating Temperature -40 C (-40 F)
View Details
Specs
Operating Temperature -40 C (-40 F)
View Details