Microchip Technology, Inc. Clock Buffers, Drivers PL123-05NSC

Description
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - 576-4060-ND - DigiKey
Thief River Falls, MN, United States
Clock Buffers, Drivers
576-4060-ND
Clock Buffers, Drivers 576-4060-ND
"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

"Clock Fanout Buffer (Distribution) IC 1:5 134MHz 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers - 1321409-PL123-05NSC - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers
1321409-PL123-05NSC
Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers 1321409-PL123-05NSC
Manufacturer: Microchip Technology Win Source Part Number: 1321409-PL123-05NSC Category: Integrated Circuits (ICs)>Clock/Timing>C lock Buffers, Drivers Packaging: Tube Type: Fanout Buffer (Distribution) Frequency - Max: 134 MHz Number of Circuits: 1 Standard Package: 100 Mounting: Surface Mount Input: CMOS Output: CMOS Voltage - Supply: 1.62V ~ 3.63V Supplier Device Package: 8-SOP Temperature Range - Operating: 0°C ~ 70°C Case / Package: 8-SOIC (0.154", 3.90mm Width) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 576-4060,PL12305NSC, -PL123-05NSC Base Product Number: PL123 RoHS Status: ROHS3 Compliant

Manufacturer: Microchip Technology
Win Source Part Number: 1321409-PL123-05NSC
Category: Integrated Circuits (ICs)>Clock/Timing>Clock Buffers, Drivers
Packaging: Tube
Type: Fanout Buffer (Distribution)
Frequency - Max: 134 MHz
Number of Circuits: 1
Standard Package: 100
Mounting: Surface Mount
Input: CMOS
Output: CMOS
Voltage - Supply: 1.62V ~ 3.63V
Supplier Device Package: 8-SOP
Temperature Range - Operating: 0°C ~ 70°C
Case / Package: 8-SOIC (0.154", 3.90mm Width)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4060,PL12305NSC,-PL123-05NSC
Base Product Number: PL123
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Shenzhen, China
Clock/Timing - Clock Buffers, Drivers
PL123-05NSC
Clock/Timing - Clock Buffers, Drivers PL123-05NSC
IC CLK BUFFER 1:5 134MHZ 8SOP

IC CLK BUFFER 1:5 134MHZ 8SOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited
Product Category IC Clocks IC Clocks IC Clocks
Product Number 576-4060-ND 1321409-PL123-05NSC PL123-05NSC
Product Name Clock Buffers, Drivers Integrated Circuits (ICs) - Clock/Timing - Clock Buffers, Drivers Clock/Timing - Clock Buffers, Drivers
Device Type Fanout Buffer (Distribution); Clock Driver Clock Driver Clock Driver
Bus Interface CMOS CMOS; CMOS
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)" Surface Mount; 8-SOIC (0.154", 3.90mm Width) Surface Mount; Surface Mount
Supply Voltage 1.62 to 3.63 volts 1.62 to 3.63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - 50-ECS-RTC-3225-5699C3-TRDKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-SMD, No Lead
Supply Voltage 2.5 to 5 volts
View Details
3 suppliers
Real Time Clocks - 2195-RV-3149-C3-32.768KHZ-OPTION-A-TB-QADKR-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
4 suppliers
Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - ADF4106SRU-EP - Lingto Electronic Limited
Specs
Device Type Clock Generator
Package Type Surface Mount; Surface Mount
Frequency 6000 MHz
View Details
Real Time Clocks - 1916881P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type SOIC; SOIC
Features / Standards RoHS
View Details