Clock Fanout Buffer (Distribution) IC 1:2 200MHz 6-UFDFN Exposed Pad
IC CLK BUFFER 1:2 200MHZ 6DFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | PL123-02NGC-ND | PL123-02NGC |
| Product Name | Clock Buffers, Drivers | Clock/Timing - Clock Buffers, Drivers |
| Device Type | Fanout Buffer (Distribution); Clock Driver | Clock Driver |
| Bus Interface | LVCMOS | |
| Package Type | Surface Mount; 6-UFDFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 1.62 to 3.63 volts |