IC MCU 16BIT 32KB FLASH 80TQFP Product overview: PIC33FJ32GS608-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC33FJ32GS608-I
Manufacturer: Microchip Technology
Win Source Part Number: 045883-PIC33FJ32GS60
Packaging: Tray
Core Processor: dsPIC
Number of I/O: 74
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 18x10b, D/A 1x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 80-TQFP (12x12)
Speed(Frequency): 40 MIPs
Supply Voltage - Operating: 3 V to 3.6 V
Part Core Size: 16-Bit
Data RAM Size: 4K x 8
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC33FJ32GS608-I/PT | 045883-PIC33FJ32GS608-I/PT |
| Product Name | 16-bit 16BIT 32KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC33FJ32GS608-I/PT |
| Data Bus | 16 Bit | 16 Bit |
| RAM | 4 KB | 32 KB |
| Package Type | Other; Tray | QFP; TQFP; Other; 80-TQFP (12x12) |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |