IC MCU 32BIT 2MB FLASH 64TQFP Product overview: PIC32MZ2048EFH064-I/
Win Source Part Number: 1264390-PIC32MZ2048E
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MZ
Core Processor: MIPS32® M-Class
Speed: 200MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 46
Program Memory Size: 2MB (2M x 8)
Program Memory Type: FLASH
RAM Size: 512K x 8
Data Converters: A/D 24x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.1V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MZ2048EFH064
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
IC MCU 32BIT 2MB FLASH 64TQFP
32 Bit Microcontroller, Floating Point Unit, PIC32, 200 MHz, 2 MB, 512 KB, 64, TQFP RoHS Compliant: Yes
MCU, 32BIT, PIC32, 200MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:200MHz; Program Memory Size:2MB; No. of Pins:64Pins RoHS Compliant: Yes
MIPS32® M-Class PIC® 32MZ Microcontroller IC 32-Bit Single-Core 200MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
32-bit Microcontrollers - MCU 32-BIT MCU 2048KB FL 512KB RAM, No Crypto
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048EFH064-I/PT | 1264390-PIC32MZ2048EFH064-I/PT | PIC32MZ2048EFH064-I/PT-ND | PIC32MZ2048EFH064-I/PT | PIC32MZ2048EFH064-I/PT | 58Y5002 | 47Y9481 | PIC32MZ2048EFH064-I/PT | PIC32MZ2048EFH064-I/PT | PIC32MZ2048EFH064-I/PT |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | 32 Bit Microcontroller, Floating Point Unit, Pic32, 200 Mhz, 2 Mb, 512 Kb, 64, Tqfp Rohs Compliant Microchip | Mcu, 32Bit, Pic32, 200Mhz, Tqfp-64; Product Range Microchip | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | 200 MHz | |||
| RAM | 512 KB | 2000 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | |||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |