IC MCU 32BIT 2MB FLASH 64TQFP Product overview: PIC32MZ2048EFH064-E/
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Integrated Circuits (ICs) Embedded Microcontrollers
Series: Automotive, AEC-Q100, PIC® 32MZ
Package: Tray
Product Status: Active
Core Processor: MIPS32® M-Class
Core Size: 32-Bit Single-Core
Speed: 180MHz
Connectivity: CANbus, Ethernet, I²C, PMP, SPI, SQI, UART/USART, USB OTG
IC MCU 32BIT 2MB FLASH 64TQFP
IC MCU 32BIT 2MB FLASH 64TQFP
MCU, 32BIT, PIC32, 180MHZ, TQFP-64; Product Range:PIC32 Family PIC32MZ EF Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:180MHz; Program Memory Size:2MB; No. of Pins:64Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-Bit MCU 2048KB FL 512KB RAM No Crypto
MIPS32® M-Class Automotive, AEC-Q100, PIC® 32MZ Microcontroller IC 32-Bit Single-Core 180MHz 2MB (2M x 8) FLASH 64-TQFP (10x10)
IC MCU 32BIT 2MB FLASH 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MZ2048EFH064-E/PT | PIC32MZ2048EFH064-E/PT-ND | PIC32MZ2048EFH064-E/PT | PIC32MZ2048EFH064-E/PT | 47Y9479 | PIC32MZ2048EFH064-E/PT | PIC32MZ2048EFH064-E/PT | PIC32MZ2048EFH064-E/PT | |
| Product Name | 32-bit 32BIT 2MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) Embedded Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 180Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | |
| Clock Speed | 200 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | 180 MHz | ||
| RAM | 512 KB | 512 KB | 512 KB | 512 KB | 512 KB | ||||
| Supply Voltage | 2.1 to 3.6 volts | 2.1 to 3.6 volts | 3.6 volts | 2.1 to 3.6 volts | |||||
| Serial Interface | CAN/Ethernet/I2C/I2S/SPI/UART/USB | CAN; SPI; UART; USART; USB |